Chauvin Arnoux Group Current Clamps P01120303

Description
Chauvin Arnoux P01120303 Current Clamp
Request a Quote Datasheet
Description
Chauvin Arnoux P01120303 Current Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Clamps - 2534448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
2534448
Current Clamps 2534448
Chauvin Arnoux P01120303 Current Clamp

Chauvin Arnoux P01120303 Current Clamp

Supplier's Site
Ac Current Clamp, 0.1A To 1.2Ka Chauvin Arnoux - 64AH7989 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Clamp, 0.1A To 1.2Ka Chauvin Arnoux
64AH7989
Ac Current Clamp, 0.1A To 1.2Ka Chauvin Arnoux 64AH7989
AC CURRENT CLAMP, 0.1A TO 1.2KA

AC CURRENT CLAMP, 0.1A TO 1.2KA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 2534448 64AH7989
Product Name Current Clamps Ac Current Clamp, 0.1A To 1.2Ka Chauvin Arnoux
Probe Configuration 4 mm plug
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Interface Pin -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details