CHAUVIN ARNOUX GROUP
P01120079B -- CURRENT CLAMP, 1A-1KA CHAUVIN ARNOUX
Chauvin Arnoux Group
Current Clamp, 1A-1Ka Chauvin Arnoux
P01120079B
Description
CURRENT CLAMP, 1A-1KA
Description
CURRENT CLAMP, 1A-1KA
Suppliers
Current Clamp, 1A-1Ka Chauvin Arnoux
64AH7987
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Test Probes |
|
Product Number
|
64AH7987 |
|
Product Name
|
Current Clamp, 1A-1Ka Chauvin Arnoux |
|
Probe Type
|
Current
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Probe Type
Voltage
Probe Technology
Passive
Attenuation Factor
1X
View Details
Probe Type
Voltage
Bandwidth
150 MHz
Voltage Rating
70 volts
View Details