Chauvin Arnoux Group Current Clamps P01120027

Description
Chauvin Arnoux P01120027 Current Clamp
Request a Quote
Description
Chauvin Arnoux P01120027 Current Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Clamps - 2313675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
2313675
Current Clamps 2313675
Chauvin Arnoux P01120027 Current Clamp

Chauvin Arnoux P01120027 Current Clamp

Supplier's Site
Current Clamps - 2313712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
2313712
Current Clamps 2313712
Chauvin Arnoux P01120027 Current Clamp

Chauvin Arnoux P01120027 Current Clamp

Supplier's Site
Current Clamps - 2313711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
2313711
Current Clamps 2313711
Chauvin Arnoux P01120027 Current Clamp

Chauvin Arnoux P01120027 Current Clamp

Supplier's Site
Ac / Dc Current Probe, 80A, Oscilloscope Rohs Compliant Chauvin Arnoux - 74AJ1116 - Newark, An Avnet Company
Chicago, IL, United States
Ac / Dc Current Probe, 80A, Oscilloscope Rohs Compliant Chauvin Arnoux
74AJ1116
Ac / Dc Current Probe, 80A, Oscilloscope Rohs Compliant Chauvin Arnoux 74AJ1116
AC / DC CURRENT PROBE, 80A, OSCILLOSCOPE ROHS COMPLIANT: YES

AC / DC CURRENT PROBE, 80A, OSCILLOSCOPE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 2313675 74AJ1116
Product Name Current Clamps Ac / Dc Current Probe, 80A, Oscilloscope Rohs Compliant Chauvin Arnoux
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1745671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details