Chatsworth Products, Inc. Datacommunication Cabinet T2143-232

Description
CABINET WITH (2) SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; WELDED STEEL, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 39 INCH D X 78 INCH H SIZE; WHITE COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, #12-24 TPI CAGE NUT/SCREW, M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; VENTED FRONT/PERFORATED REAR DOOR, LOCKABLE, REVERSIBLE; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL
Datasheet
Description
CABINET WITH (2) SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; WELDED STEEL, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 39 INCH D X 78 INCH H SIZE; WHITE COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, #12-24 TPI CAGE NUT/SCREW, M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; VENTED FRONT/PERFORATED REAR DOOR, LOCKABLE, REVERSIBLE; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - T2143-232 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
T2143-232
Datacommunication Cabinet T2143-232
CABINET WITH (2) SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; WELDED STEEL, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 39 INCH D X 78 INCH H SIZE; WHITE COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, #12-24 TPI CAGE NUT/SCREW, M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; VENTED FRONT/PERFORATED REAR DOOR, LOCKABLE, REVERSIBLE; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL

CABINET WITH (2) SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; WELDED STEEL, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 39 INCH D X 78 INCH H SIZE; WHITE COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, #12-24 TPI CAGE NUT/SCREW, M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; VENTED FRONT/PERFORATED REAR DOOR, LOCKABLE, REVERSIBLE; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number T2143-232
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 78 inch (1981 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details