Chatsworth Products, Inc. Datacommunication Cabinet T2134-712

Description
CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; WELDED STEEL, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 30 INCH D X 78 INCH H SIZE; BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, #12-24 TPI CAGE NUT/SCREW, M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; SOLID FRONT/REAR DOOR, LOCKABLE, REVERSIBLE; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL
Datasheet
Description
CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; WELDED STEEL, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 30 INCH D X 78 INCH H SIZE; BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, #12-24 TPI CAGE NUT/SCREW, M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; SOLID FRONT/REAR DOOR, LOCKABLE, REVERSIBLE; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - T2134-712 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
T2134-712
Datacommunication Cabinet T2134-712
CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; WELDED STEEL, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 30 INCH D X 78 INCH H SIZE; BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, #12-24 TPI CAGE NUT/SCREW, M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; SOLID FRONT/REAR DOOR, LOCKABLE, REVERSIBLE; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL

CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; WELDED STEEL, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 30 INCH D X 78 INCH H SIZE; BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, #12-24 TPI CAGE NUT/SCREW, M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; SOLID FRONT/REAR DOOR, LOCKABLE, REVERSIBLE; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number T2134-712
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 78 inch (1981 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 2946-899-631-ND - DigiKey
Specs
Type Junction Box
Material Plastic, Polyamide
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details