Chatsworth Products, Inc. Datacommunication Cabinet T2030-742

Description
CABINET WITH (2) SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; WELDED STEEL MATERIAL; 19 INCH W X 30 INCH D X 84 INCH H SIZE; BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; CURVED PERFORATED FRONT/PERFORATED REAR DOOR, LOCKABLE, REVERSIBLE; 45 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL
Datasheet
Description
CABINET WITH (2) SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; WELDED STEEL MATERIAL; 19 INCH W X 30 INCH D X 84 INCH H SIZE; BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; CURVED PERFORATED FRONT/PERFORATED REAR DOOR, LOCKABLE, REVERSIBLE; 45 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - T2030-742 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
T2030-742
Datacommunication Cabinet T2030-742
CABINET WITH (2) SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; WELDED STEEL MATERIAL; 19 INCH W X 30 INCH D X 84 INCH H SIZE; BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; CURVED PERFORATED FRONT/PERFORATED REAR DOOR, LOCKABLE, REVERSIBLE; 45 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL

CABINET WITH (2) SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; WELDED STEEL MATERIAL; 19 INCH W X 30 INCH D X 84 INCH H SIZE; BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; CURVED PERFORATED FRONT/PERFORATED REAR DOOR, LOCKABLE, REVERSIBLE; 45 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number T2030-742
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 84 inch (2134 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details