Chatsworth Products, Inc. Datacommunication Cabinet T1161-712

Description
CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; WELDED STEEL, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 22.6 INCH D X 78 INCH H SIZE; BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; SOLID FRONT/REAR DOOR, LOCKABLE, REVERSIBLE; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL
Datasheet
Description
CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; WELDED STEEL, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 22.6 INCH D X 78 INCH H SIZE; BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; SOLID FRONT/REAR DOOR, LOCKABLE, REVERSIBLE; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - T1161-712 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
T1161-712
Datacommunication Cabinet T1161-712
CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; WELDED STEEL, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 22.6 INCH D X 78 INCH H SIZE; BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; SOLID FRONT/REAR DOOR, LOCKABLE, REVERSIBLE; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL

CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; WELDED STEEL, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 22.6 INCH D X 78 INCH H SIZE; BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; SOLID FRONT/REAR DOOR, LOCKABLE, REVERSIBLE; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number T1161-712
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 78 inch (1981 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
KEYPAD CASES, BLACK - 70016684 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 4.72 inch (120 mm)
View Details