Chatsworth Products, Inc. Datacommunication Cabinet M2920-232

Description
CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 24 INCH D X 28 INCH H SIZE; ANODIZED, COMPUTER WHITE COLOR; NETWORK EQUIPMENT, DATA CENTER APPLICATION; UNDER COUNTER MOUNTING; TAPPED RAIL, (50) #12-24 TPI PILOT POINT SCREW MOUNTING HARDWARE; VENTED FRONT/PERFORATED REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 13 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 300 LB; FULLY ASSEMBLED; M MODEL
Description
CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 24 INCH D X 28 INCH H SIZE; ANODIZED, COMPUTER WHITE COLOR; NETWORK EQUIPMENT, DATA CENTER APPLICATION; UNDER COUNTER MOUNTING; TAPPED RAIL, (50) #12-24 TPI PILOT POINT SCREW MOUNTING HARDWARE; VENTED FRONT/PERFORATED REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 13 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 300 LB; FULLY ASSEMBLED; M MODEL

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - M2920-232 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
M2920-232
Datacommunication Cabinet M2920-232
CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 24 INCH D X 28 INCH H SIZE; ANODIZED, COMPUTER WHITE COLOR; NETWORK EQUIPMENT, DATA CENTER APPLICATION; UNDER COUNTER MOUNTING; TAPPED RAIL, (50) #12-24 TPI PILOT POINT SCREW MOUNTING HARDWARE; VENTED FRONT/PERFORATED REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 13 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 300 LB; FULLY ASSEMBLED; M MODEL

CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 24 INCH D X 28 INCH H SIZE; ANODIZED, COMPUTER WHITE COLOR; NETWORK EQUIPMENT, DATA CENTER APPLICATION; UNDER COUNTER MOUNTING; TAPPED RAIL, (50) #12-24 TPI PILOT POINT SCREW MOUNTING HARDWARE; VENTED FRONT/PERFORATED REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 13 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 300 LB; FULLY ASSEMBLED; M MODEL

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number M2920-232
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JM13 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details