Chatsworth Products, Inc. Datacommunication Cabinet M2553-232

Description
CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 36 INCH D X 48 INCH H SIZE; ANODIZED, COMPUTER WHITE POWDER COATED COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW MOUNTING HARDWARE; VENTED FRONT/PERFORATED REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 25 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; M MODEL
Datasheet
Description
CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 36 INCH D X 48 INCH H SIZE; ANODIZED, COMPUTER WHITE POWDER COATED COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW MOUNTING HARDWARE; VENTED FRONT/PERFORATED REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 25 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - M2553-232 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
M2553-232
Datacommunication Cabinet M2553-232
CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 36 INCH D X 48 INCH H SIZE; ANODIZED, COMPUTER WHITE POWDER COATED COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW MOUNTING HARDWARE; VENTED FRONT/PERFORATED REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 25 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; M MODEL

CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 36 INCH D X 48 INCH H SIZE; ANODIZED, COMPUTER WHITE POWDER COATED COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW MOUNTING HARDWARE; VENTED FRONT/PERFORATED REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 25 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; M MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number M2553-232
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16I - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers