Chatsworth Products, Inc. Datacommunication Cabinet M2231-132

Description
CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 30 INCH D X 72 INCH H SIZE; ANODIZED, GRAY COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI PILOT POINT SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE VENTED FRONT/PERFORATED REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 38 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; M MODEL
Datasheet
Description
CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 30 INCH D X 72 INCH H SIZE; ANODIZED, GRAY COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI PILOT POINT SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE VENTED FRONT/PERFORATED REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 38 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - M2231-132 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
M2231-132
Datacommunication Cabinet M2231-132
CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 30 INCH D X 72 INCH H SIZE; ANODIZED, GRAY COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI PILOT POINT SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE VENTED FRONT/PERFORATED REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 38 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; M MODEL

CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 30 INCH D X 72 INCH H SIZE; ANODIZED, GRAY COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI PILOT POINT SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE VENTED FRONT/PERFORATED REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 38 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; M MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number M2231-132
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 72 inch (1829 mm)
Width 23 inch (584 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
System enclosure - 850-818/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details