Chatsworth Products, Inc. Datacommunication Cabinet M2145-103

Description
CABINET WITHOUT SIDE PANEL/TOP PANEL/DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 23 INCH W X 39 INCH D X 78 INCH H SIZE; ANODIZED, GRAY COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; 42 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; ASSEMBLED WITH CASTERS AND REUSABLE CARTON; M MODEL
Datasheet
Description
CABINET WITHOUT SIDE PANEL/TOP PANEL/DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 23 INCH W X 39 INCH D X 78 INCH H SIZE; ANODIZED, GRAY COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; 42 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; ASSEMBLED WITH CASTERS AND REUSABLE CARTON; M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - M2145-103 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
M2145-103
Datacommunication Cabinet M2145-103
CABINET WITHOUT SIDE PANEL/TOP PANEL/DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 23 INCH W X 39 INCH D X 78 INCH H SIZE; ANODIZED, GRAY COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; 42 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; ASSEMBLED WITH CASTERS AND REUSABLE CARTON; M MODEL

CABINET WITHOUT SIDE PANEL/TOP PANEL/DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 23 INCH W X 39 INCH D X 78 INCH H SIZE; ANODIZED, GRAY COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; 42 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; ASSEMBLED WITH CASTERS AND REUSABLE CARTON; M MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number M2145-103
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details