CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 30 INCH D X 78 INCH H SIZE; ANODIZED, COMPUTER WHITE COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI PILOT POINT SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE SOLID FRONT/REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 42 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; ASSEMBLED WITH CASTERS AND REUSABLE CARTON; M MODEL
| Chatsworth Products, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | M2131-213 |
| Product Name | Datacommunication Cabinet |
| Type | Electronic and Instrument Enclosures |
| Length | 78 inch (1981 mm) |
| Width | 23 inch (584 mm) |