CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 39 INCH D X 84 INCH H SIZE; ANODIZED, GRAY COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE VENTED FRONT/PERFORATED REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 45 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; M MODEL
| Chatsworth Products, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | M2043-132 |
| Product Name | Datacommunication Cabinet |
| Type | Electronic and Instrument Enclosures |
| Length | 84 inch (2134 mm) |
| Width | 23 inch (584 mm) |