Chatsworth Products, Inc. Datacommunication Cabinet M2040-213

Description
CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 39 INCH D X 84 INCH H SIZE; ANODIZED, COMPUTER WHITE COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI PILOT POINT SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE SOLID FRONT/REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 45 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; ASSEMBLED WITH CASTERS AND REUSABLE CARTON; M MODEL
Datasheet
Description
CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 39 INCH D X 84 INCH H SIZE; ANODIZED, COMPUTER WHITE COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI PILOT POINT SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE SOLID FRONT/REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 45 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; ASSEMBLED WITH CASTERS AND REUSABLE CARTON; M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - M2040-213 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
M2040-213
Datacommunication Cabinet M2040-213
CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 39 INCH D X 84 INCH H SIZE; ANODIZED, COMPUTER WHITE COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI PILOT POINT SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE SOLID FRONT/REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 45 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; ASSEMBLED WITH CASTERS AND REUSABLE CARTON; M MODEL

CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 39 INCH D X 84 INCH H SIZE; ANODIZED, COMPUTER WHITE COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI PILOT POINT SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE SOLID FRONT/REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 45 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; ASSEMBLED WITH CASTERS AND REUSABLE CARTON; M MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number M2040-213
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 84 inch (2134 mm)
Width 23 inch (584 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details