Chatsworth Products, Inc. Datacommunication Cabinet M1930-702

Description
CABINET WITH SIDE/TOP PANEL, WITHOUT DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 28 INCH H SIZE; ANODIZED, BLACK COLOR; NETWORK EQUIPMENT, DATA CENTER APPLICATION; UNDER COUNTER MOUNTING; TAPPED RAIL, (50) #12-24 TPI PILOT POINT SCREW MOUNTING HARDWARE; 13 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 300 LB; FULLY ASSEMBLED; M MODEL
Description
CABINET WITH SIDE/TOP PANEL, WITHOUT DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 28 INCH H SIZE; ANODIZED, BLACK COLOR; NETWORK EQUIPMENT, DATA CENTER APPLICATION; UNDER COUNTER MOUNTING; TAPPED RAIL, (50) #12-24 TPI PILOT POINT SCREW MOUNTING HARDWARE; 13 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 300 LB; FULLY ASSEMBLED; M MODEL

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - M1930-702 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
M1930-702
Datacommunication Cabinet M1930-702
CABINET WITH SIDE/TOP PANEL, WITHOUT DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 28 INCH H SIZE; ANODIZED, BLACK COLOR; NETWORK EQUIPMENT, DATA CENTER APPLICATION; UNDER COUNTER MOUNTING; TAPPED RAIL, (50) #12-24 TPI PILOT POINT SCREW MOUNTING HARDWARE; 13 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 300 LB; FULLY ASSEMBLED; M MODEL

CABINET WITH SIDE/TOP PANEL, WITHOUT DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 28 INCH H SIZE; ANODIZED, BLACK COLOR; NETWORK EQUIPMENT, DATA CENTER APPLICATION; UNDER COUNTER MOUNTING; TAPPED RAIL, (50) #12-24 TPI PILOT POINT SCREW MOUNTING HARDWARE; 13 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 300 LB; FULLY ASSEMBLED; M MODEL

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number M1930-702
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Hand Held Enclosures - 2832098 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Depth 1.2 inch (30.5 mm)
Material Polycarbonate; ABS; ABS
View Details