CABINET WITH SIDE/TOP PANEL, WITHOUT DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 14 INCH D X 28 INCH H SIZE; ANODIZED, GRAY COLOR; NETWORK EQUIPMENT, DATA CENTER APPLICATION; UNDER COUNTER MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW MOUNTING HARDWARE; 13 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 300 LB; FULLY ASSEMBLED; M MODEL
| Chatsworth Products, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | M1913-102 |
| Product Name | Datacommunication Cabinet |
| Type | Electronic and Instrument Enclosures |