Chatsworth Products, Inc. Datacommunication Cabinet M1234-731

Description
CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 30 INCH D X 72 INCH H SIZE; ANODIZED, BLACK COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE VENTED FRONT/PERFORATED REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 38 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; PARTIALLY ASSEMBLED/KNOCKED DOWN; M MODEL
Datasheet
Description
CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 30 INCH D X 72 INCH H SIZE; ANODIZED, BLACK COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE VENTED FRONT/PERFORATED REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 38 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; PARTIALLY ASSEMBLED/KNOCKED DOWN; M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - M1234-731 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
M1234-731
Datacommunication Cabinet M1234-731
CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 30 INCH D X 72 INCH H SIZE; ANODIZED, BLACK COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE VENTED FRONT/PERFORATED REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 38 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; PARTIALLY ASSEMBLED/KNOCKED DOWN; M MODEL

CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 30 INCH D X 72 INCH H SIZE; ANODIZED, BLACK COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE VENTED FRONT/PERFORATED REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 38 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; PARTIALLY ASSEMBLED/KNOCKED DOWN; M MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number M1234-731
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 72 inch (1829 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details