Chatsworth Products, Inc. Datacommunication Cabinet M1133-721

Description
CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 78 INCH H SIZE; ANODIZED, BLACK COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE SOLID FRONT/REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 42 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; PARTIALLY ASSEMBLED/KNOCKED DOWN; M MODEL
Datasheet
Description
CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 78 INCH H SIZE; ANODIZED, BLACK COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE SOLID FRONT/REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 42 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; PARTIALLY ASSEMBLED/KNOCKED DOWN; M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - M1133-721 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
M1133-721
Datacommunication Cabinet M1133-721
CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 78 INCH H SIZE; ANODIZED, BLACK COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE SOLID FRONT/REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 42 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; PARTIALLY ASSEMBLED/KNOCKED DOWN; M MODEL

CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 78 INCH H SIZE; ANODIZED, BLACK COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE SOLID FRONT/REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 42 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; PARTIALLY ASSEMBLED/KNOCKED DOWN; M MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number M1133-721
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 78 inch (1981 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Command Enclosures - profiPANEL - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.91 to 31.5 inch (150 to 800 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details