CABINET WITH TOP PANEL, WITHOUT SIDE PANEL/DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 84 INCH H SIZE; ANODIZED, BLACK COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; SUN[R] Z SHAPED RAIL, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; 45 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; PARTIALLY ASSEMBLED/KNOCKED DOWN; M MODEL
| Chatsworth Products, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | M103E-701 |
| Product Name | Datacommunication Cabinet |
| Type | Electronic and Instrument Enclosures |
| Length | 84 inch (2134 mm) |
| Width | 19 inch (483 mm) |