CABINET WITH SIDE PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 23 INCH W X 36 INCH D X 84 INCH H SIZE; ANODIZED, WHITE COLOR; COLOCATION, INTERNET SERVICE EQUIPMENT APPLICATION; FLOOR MOUNTING; SQUARE PUNCHED RAIL MOUNTING HARDWARE; PERFORATED FRONT/REAR DOOR WITH CUSTOM KEYED LOCK; 42 RACK(S); LOAD RATING 2000 LB; PARTIALLY ASSEMBLED/KNOCKED DOWN; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD, 200 CFM 115 VAC 50/60 HZ FAN WITH 2.5 FT NEMA 5-15P PLUGGED POWER CORD; E MODEL
| Chatsworth Products, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | E4053-241 |
| Product Name | Datacommunication Cabinet |
| Type | Electronic and Instrument Enclosures |
| Length | 84 inch (2134 mm) |
| Width | 23 inch (584 mm) |