Chatsworth Products, Inc. Datacommunication Cabinet E2031-732

Description
CABINET WITH SIDE PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 30 INCH D X 84 INCH H SIZE; ANODIZED, BLACK COLOR; COLOCATION, INTERNET SERVICE EQUIPMENT APPLICATION; FLOOR MOUNTING; TAPPED RAIL MOUNTING HARDWARE; VENTED FRONT/PERFORATED REAR DOOR WITH STANDARD LOCK; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD, 200 CFM 115 VAC 50/60 HZ FAN WITH 2.5 FT NEMA 5-15P PLUGGED POWER CORD; E MODEL
Datasheet
Description
CABINET WITH SIDE PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 30 INCH D X 84 INCH H SIZE; ANODIZED, BLACK COLOR; COLOCATION, INTERNET SERVICE EQUIPMENT APPLICATION; FLOOR MOUNTING; TAPPED RAIL MOUNTING HARDWARE; VENTED FRONT/PERFORATED REAR DOOR WITH STANDARD LOCK; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD, 200 CFM 115 VAC 50/60 HZ FAN WITH 2.5 FT NEMA 5-15P PLUGGED POWER CORD; E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - E2031-732 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
E2031-732
Datacommunication Cabinet E2031-732
CABINET WITH SIDE PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 30 INCH D X 84 INCH H SIZE; ANODIZED, BLACK COLOR; COLOCATION, INTERNET SERVICE EQUIPMENT APPLICATION; FLOOR MOUNTING; TAPPED RAIL MOUNTING HARDWARE; VENTED FRONT/PERFORATED REAR DOOR WITH STANDARD LOCK; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD, 200 CFM 115 VAC 50/60 HZ FAN WITH 2.5 FT NEMA 5-15P PLUGGED POWER CORD; E MODEL

CABINET WITH SIDE PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 30 INCH D X 84 INCH H SIZE; ANODIZED, BLACK COLOR; COLOCATION, INTERNET SERVICE EQUIPMENT APPLICATION; FLOOR MOUNTING; TAPPED RAIL MOUNTING HARDWARE; VENTED FRONT/PERFORATED REAR DOOR WITH STANDARD LOCK; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD, 200 CFM 115 VAC 50/60 HZ FAN WITH 2.5 FT NEMA 5-15P PLUGGED POWER CORD; E MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number E2031-732
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 84 inch (2134 mm)
Width 23 inch (584 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers