Chatsworth Products, Inc. Datacommunication Cabinet E1033-142

Description
CABINET WITH SIDE PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 84 INCH H SIZE; ANODIZED, GRAY COLOR; COLOCATION, INTERNET SERVICE EQUIPMENT APPLICATION; FLOOR MOUNTING; TAPPED RAIL MOUNTING HARDWARE; PERFORATED FRONT/REAR DOOR WITH CUSTOM KEYED LOCK; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD, 200 CFM 115 VAC 50/60 HZ FAN WITH 2.5 FT NEMA 5-15P PLUGGED POWER CORD; E MODEL
Datasheet
Description
CABINET WITH SIDE PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 84 INCH H SIZE; ANODIZED, GRAY COLOR; COLOCATION, INTERNET SERVICE EQUIPMENT APPLICATION; FLOOR MOUNTING; TAPPED RAIL MOUNTING HARDWARE; PERFORATED FRONT/REAR DOOR WITH CUSTOM KEYED LOCK; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD, 200 CFM 115 VAC 50/60 HZ FAN WITH 2.5 FT NEMA 5-15P PLUGGED POWER CORD; E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - E1033-142 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
E1033-142
Datacommunication Cabinet E1033-142
CABINET WITH SIDE PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 84 INCH H SIZE; ANODIZED, GRAY COLOR; COLOCATION, INTERNET SERVICE EQUIPMENT APPLICATION; FLOOR MOUNTING; TAPPED RAIL MOUNTING HARDWARE; PERFORATED FRONT/REAR DOOR WITH CUSTOM KEYED LOCK; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD, 200 CFM 115 VAC 50/60 HZ FAN WITH 2.5 FT NEMA 5-15P PLUGGED POWER CORD; E MODEL

CABINET WITH SIDE PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 84 INCH H SIZE; ANODIZED, GRAY COLOR; COLOCATION, INTERNET SERVICE EQUIPMENT APPLICATION; FLOOR MOUNTING; TAPPED RAIL MOUNTING HARDWARE; PERFORATED FRONT/REAR DOOR WITH CUSTOM KEYED LOCK; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD, 200 CFM 115 VAC 50/60 HZ FAN WITH 2.5 FT NEMA 5-15P PLUGGED POWER CORD; E MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number E1033-142
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 84 inch (2134 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TG Series Enclosures - 100-406-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
2 suppliers