Chatsworth Products, Inc. Datacommunication Cabinet C1265-102

Description
CABINET WITHOUT SIDE PANEL/TOP PANEL/DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 22 INCH D X 72 INCH H SIZE; ANODIZED, GRAY COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; 37 RACK(S); SLIMFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; C MODEL
Datasheet
Description
CABINET WITHOUT SIDE PANEL/TOP PANEL/DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 22 INCH D X 72 INCH H SIZE; ANODIZED, GRAY COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; 37 RACK(S); SLIMFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - C1265-102 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
C1265-102
Datacommunication Cabinet C1265-102
CABINET WITHOUT SIDE PANEL/TOP PANEL/DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 22 INCH D X 72 INCH H SIZE; ANODIZED, GRAY COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; 37 RACK(S); SLIMFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; C MODEL

CABINET WITHOUT SIDE PANEL/TOP PANEL/DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 22 INCH D X 72 INCH H SIZE; ANODIZED, GRAY COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; 37 RACK(S); SLIMFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; C MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number C1265-102
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414N4PHS16M6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details