CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 36 INCH D X 78 INCH H SIZE; ANODIZED, WHITE COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI RACK CHANNEL MOUNTING SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE SOLID FRONT/REAR DOOR; 40 RACK(S); SLIMFRAME[R] BRAND; LOAD RATING 2000 LB; PARTIALLY ASSEMBLED/KNOCKED DOWN; C MODEL
| Chatsworth Products, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | C1150-211 |
| Product Name | Datacommunication Cabinet |
| Type | Electronic and Instrument Enclosures |
| Length | 78 inch (1981 mm) |
| Width | 19 inch (483 mm) |