Chatsworth Products, Inc. Telephone Cabinet A1222-HR

Description
OUTDOOR TYPE 0.6 INCH THK SHEET ALUMINUM MATERIAL WHITE COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL APPROVAL HUB, SWITCH, PATCH PANEL, OUTDOOR APPLICATION CEILING MOUNTING FULLY HINGED SINGLE DOOR COVER TYPE INCLUDES FIRE RATED FOAM SEALING KIT
Datasheet
Description
OUTDOOR TYPE 0.6 INCH THK SHEET ALUMINUM MATERIAL WHITE COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL APPROVAL HUB, SWITCH, PATCH PANEL, OUTDOOR APPLICATION CEILING MOUNTING FULLY HINGED SINGLE DOOR COVER TYPE INCLUDES FIRE RATED FOAM SEALING KIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cabinet - A1222-HR - Chatsworth Products, Inc.
Westlake Village, CA, USA
Telephone Cabinet
A1222-HR
Telephone Cabinet A1222-HR
OUTDOOR TYPE 0.6 INCH THK SHEET ALUMINUM MATERIAL WHITE COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL APPROVAL HUB, SWITCH, PATCH PANEL, OUTDOOR APPLICATION CEILING MOUNTING FULLY HINGED SINGLE DOOR COVER TYPE INCLUDES FIRE RATED FOAM SEALING KIT
  • OUTDOOR TYPE
  • 0.6 INCH THK SHEET ALUMINUM MATERIAL
  • WHITE COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • UL APPROVAL
  • HUB, SWITCH, PATCH PANEL, OUTDOOR APPLICATION
  • CEILING MOUNTING
  • FULLY HINGED SINGLE DOOR COVER TYPE
  • INCLUDES FIRE RATED FOAM SEALING KIT
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Cabinets and Casework
Product Number A1222-HR
Product Name Telephone Cabinet
Use Commercial; Industrial
Type Telephone Cabinet
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Stacking cabinets - R5HKE-3008 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details