40752-219 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
40752-219
Description
THREE PIECE TYPE
ALUMINUM MATERIAL
COMPUTER WHITE FINISH
17 1/2 INCH
6 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 5 LB
12 INCH D
40752 MODEL
-
Chatsworth Products, Inc.
Description
THREE PIECE TYPE
ALUMINUM MATERIAL
COMPUTER WHITE FINISH
17 1/2 INCH
6 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 5 LB
12 INCH D
40752 MODEL
Suppliers
Enclosure Shelf
40752-219
THREE PIECE TYPE
ALUMINUM MATERIAL
COMPUTER WHITE FINISH
17 1/2 INCH
6 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 5 LB
12 INCH D
40752 MODEL
- THREE PIECE TYPE
- ALUMINUM MATERIAL
- COMPUTER WHITE FINISH
- 17 1/2 INCH
- 6 INCH
- 19 INCH RACK USED ON
- PACKAGING WEIGHT 5 LB
- 12 INCH D
- 40752 MODEL
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
40752-219 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Shelving; Racking
Capacity
55.12 lbs (25 kg)
Depth
9.84 inch (250 mm)
View Details
Category
Industrial
Type
Shelving
Shelving/Racking Options
Open
View Details
Category
Industrial
Type
Racking
Width
6.38 inch (162 mm)
View Details
Chatsworth Products, Inc.
Type
Racking
Shelving/Racking Options
Double Sided
Material
Aluminum
View Details