Chatsworth Products, Inc. Compression Cable Lug 40162-964

Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR UL APPROVAL 6 AWG CONDUCTOR SIZE 0.25 INCH STUD SIZE 2 PAD HOLE(S) 0.5 TO 0.625 INCH PAD HOLE SPACING 90 DEG BARREL TYPE PACKAGING QUANTITY 25
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR UL APPROVAL 6 AWG CONDUCTOR SIZE 0.25 INCH STUD SIZE 2 PAD HOLE(S) 0.5 TO 0.625 INCH PAD HOLE SPACING 90 DEG BARREL TYPE PACKAGING QUANTITY 25
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - 40162-964 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Compression Cable Lug
40162-964
Compression Cable Lug 40162-964
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR UL APPROVAL 6 AWG CONDUCTOR SIZE 0.25 INCH STUD SIZE 2 PAD HOLE(S) 0.5 TO 0.625 INCH PAD HOLE SPACING 90 DEG BARREL TYPE PACKAGING QUANTITY 25
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • UL APPROVAL
  • 6 AWG CONDUCTOR SIZE
  • 0.25 INCH STUD SIZE
  • 2 PAD HOLE(S)
  • 0.5 TO 0.625 INCH PAD HOLE SPACING
  • 90 DEG BARREL TYPE
  • PACKAGING QUANTITY 25
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wire Terminals
Product Number 40162-964
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data