Chatsworth Products, Inc. Compression Cable Lug 40162-959

Description
ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR UL APPROVAL 2/0 AWG CONDUCTOR SIZE 0.375 INCH STUD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PACKAGING QUANTITY 10
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR UL APPROVAL 2/0 AWG CONDUCTOR SIZE 0.375 INCH STUD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - 40162-959 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Compression Cable Lug
40162-959
Compression Cable Lug 40162-959
ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR UL APPROVAL 2/0 AWG CONDUCTOR SIZE 0.375 INCH STUD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PACKAGING QUANTITY 10
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • UL APPROVAL
  • 2/0 AWG CONDUCTOR SIZE
  • 0.375 INCH STUD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • PACKAGING QUANTITY 10
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wire Terminals
Product Number 40162-959
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Crocodile Clips - 1806618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated Steel
Features RoHS
View Details