Chatsworth Products, Inc. Compression Cable Lug 40162-913

Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR UL APPROVAL 6 AWG CONDUCTOR SIZE 0.25 INCH STUD SIZE 2 PAD HOLE(S) 0.5 TO 0.625 INCH PAD HOLE SPACING STRAIGHT BARREL TYPE PACKAGING QUANTITY 1
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR UL APPROVAL 6 AWG CONDUCTOR SIZE 0.25 INCH STUD SIZE 2 PAD HOLE(S) 0.5 TO 0.625 INCH PAD HOLE SPACING STRAIGHT BARREL TYPE PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - 40162-913 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Compression Cable Lug
40162-913
Compression Cable Lug 40162-913
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR UL APPROVAL 6 AWG CONDUCTOR SIZE 0.25 INCH STUD SIZE 2 PAD HOLE(S) 0.5 TO 0.625 INCH PAD HOLE SPACING STRAIGHT BARREL TYPE PACKAGING QUANTITY 1
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • UL APPROVAL
  • 6 AWG CONDUCTOR SIZE
  • 0.25 INCH STUD SIZE
  • 2 PAD HOLE(S)
  • 0.5 TO 0.625 INCH PAD HOLE SPACING
  • STRAIGHT BARREL TYPE
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wire Terminals
Product Number 40162-913
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details