40108-119 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
40108-119
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
17.75 INCH
6.13 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 8 LB
21.75 INCH D
40108 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
17.75 INCH
6.13 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 8 LB
21.75 INCH D
40108 MODEL
Datasheet
Suppliers
Enclosure Shelf
40108-119
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
17.75 INCH
6.13 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 8 LB
21.75 INCH D
40108 MODEL
- DOUBLE SIDE, NON VENTED TYPE
- ALUMINUM MATERIAL
- GRAY FINISH
- 17.75 INCH
- 6.13 INCH
- 19 INCH RACK USED ON
- PACKAGING WEIGHT 8 LB
- 21.75 INCH D
- 40108 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
40108-119 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Racking
Length
39.37 inch (1000 mm)
Material
Steel
View Details
Category
Industrial
Type
Racking
Depth
24 inch (610 mm)
View Details
Chatsworth Products, Inc.
Type
Racking
Shelving/Racking Options
Double Sided
Material
Aluminum
View Details