Chatsworth Products, Inc. Datacommunication Cable Management Duct 40100-705

Description
DOUBLE SIDED VERTICAL CABLE MANAGEMENT TROUGH TYPE STRONG LIGHTWEIGHT ALUMINUM MATERIAL BLACK COLOR 12 INCH 14.94 INCH 7.6 FT RACK MOUNTING HINGED COVER TYPE FRONT, REAR ACCESS OPENING INCLUDES MOUNTING HARDWARE AND DOOR 40100 MODEL
Datasheet
Description
DOUBLE SIDED VERTICAL CABLE MANAGEMENT TROUGH TYPE STRONG LIGHTWEIGHT ALUMINUM MATERIAL BLACK COLOR 12 INCH 14.94 INCH 7.6 FT RACK MOUNTING HINGED COVER TYPE FRONT, REAR ACCESS OPENING INCLUDES MOUNTING HARDWARE AND DOOR 40100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 40100-705 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
40100-705
Datacommunication Cable Management Duct 40100-705
DOUBLE SIDED VERTICAL CABLE MANAGEMENT TROUGH TYPE STRONG LIGHTWEIGHT ALUMINUM MATERIAL BLACK COLOR 12 INCH 14.94 INCH 7.6 FT RACK MOUNTING HINGED COVER TYPE FRONT, REAR ACCESS OPENING INCLUDES MOUNTING HARDWARE AND DOOR 40100 MODEL
  • DOUBLE SIDED VERTICAL CABLE MANAGEMENT TROUGH TYPE
  • STRONG LIGHTWEIGHT ALUMINUM MATERIAL
  • BLACK COLOR
  • 12 INCH
  • 14.94 INCH
  • 7.6 FT
  • RACK MOUNTING
  • HINGED COVER TYPE
  • FRONT, REAR ACCESS OPENING
  • INCLUDES MOUNTING HARDWARE AND DOOR
  • 40100 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 40100-705
Product Name Datacommunication Cable Management Duct
Standard Length 1 ft (0.3048 m)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 2339180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Grey
Standard Length 3.28 ft (1 m)
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Thin Slot Wire Ducts with Lid - B80x60T/W-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available White
View Details