Chatsworth Products, Inc. Datacommunication Cable Management Duct 40099-703

Description
DOUBLE SIDED VERTICAL CABLE MANAGEMENT TROUGH TYPE STRONG LIGHTWEIGHT ALUMINUM MATERIAL BLACK COLOR 10 INCH 14.94 INCH 7 FT RACK MOUNTING HINGED COVER TYPE FRONT, REAR ACCESS OPENING INCLUDES MOUNTING HARDWARE AND DOOR 40099 MODEL
Datasheet
Description
DOUBLE SIDED VERTICAL CABLE MANAGEMENT TROUGH TYPE STRONG LIGHTWEIGHT ALUMINUM MATERIAL BLACK COLOR 10 INCH 14.94 INCH 7 FT RACK MOUNTING HINGED COVER TYPE FRONT, REAR ACCESS OPENING INCLUDES MOUNTING HARDWARE AND DOOR 40099 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 40099-703 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
40099-703
Datacommunication Cable Management Duct 40099-703
DOUBLE SIDED VERTICAL CABLE MANAGEMENT TROUGH TYPE STRONG LIGHTWEIGHT ALUMINUM MATERIAL BLACK COLOR 10 INCH 14.94 INCH 7 FT RACK MOUNTING HINGED COVER TYPE FRONT, REAR ACCESS OPENING INCLUDES MOUNTING HARDWARE AND DOOR 40099 MODEL
  • DOUBLE SIDED VERTICAL CABLE MANAGEMENT TROUGH TYPE
  • STRONG LIGHTWEIGHT ALUMINUM MATERIAL
  • BLACK COLOR
  • 10 INCH
  • 14.94 INCH
  • 7 FT
  • RACK MOUNTING
  • HINGED COVER TYPE
  • FRONT, REAR ACCESS OPENING
  • INCLUDES MOUNTING HARDWARE AND DOOR
  • 40099 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 40099-703
Product Name Datacommunication Cable Management Duct
Standard Length 0.8333 ft (0.2540 m)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 1442159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Standard Slot Wire Ducts with Lid - B100x130S-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details
Fiber Cable Management - Spools -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details