Chatsworth Products, Inc. Datacommunication Cable Management Duct 40098-705

Description
DOUBLE SIDED VERTICAL CABLE MANAGEMENT TROUGH TYPE STRONG LIGHTWEIGHT ALUMINUM MATERIAL BLACK COLOR 6 INCH 14.94 INCH 7.6 FT RACK MOUNTING HINGED COVER TYPE FRONT, REAR ACCESS OPENING INCLUDES MOUNTING HARDWARE AND DOOR 40098 MODEL
Datasheet
Description
DOUBLE SIDED VERTICAL CABLE MANAGEMENT TROUGH TYPE STRONG LIGHTWEIGHT ALUMINUM MATERIAL BLACK COLOR 6 INCH 14.94 INCH 7.6 FT RACK MOUNTING HINGED COVER TYPE FRONT, REAR ACCESS OPENING INCLUDES MOUNTING HARDWARE AND DOOR 40098 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 40098-705 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
40098-705
Datacommunication Cable Management Duct 40098-705
DOUBLE SIDED VERTICAL CABLE MANAGEMENT TROUGH TYPE STRONG LIGHTWEIGHT ALUMINUM MATERIAL BLACK COLOR 6 INCH 14.94 INCH 7.6 FT RACK MOUNTING HINGED COVER TYPE FRONT, REAR ACCESS OPENING INCLUDES MOUNTING HARDWARE AND DOOR 40098 MODEL
  • DOUBLE SIDED VERTICAL CABLE MANAGEMENT TROUGH TYPE
  • STRONG LIGHTWEIGHT ALUMINUM MATERIAL
  • BLACK COLOR
  • 6 INCH
  • 14.94 INCH
  • 7.6 FT
  • RACK MOUNTING
  • HINGED COVER TYPE
  • FRONT, REAR ACCESS OPENING
  • INCLUDES MOUNTING HARDWARE AND DOOR
  • 40098 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 40098-705
Product Name Datacommunication Cable Management Duct
Standard Length 0.5000 ft (0.1524 m)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Slot Wire Ducts with Lid - B60x60T-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details
Fiber Cable Management - Spools -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details
Cable Trunking - 2339188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details