Chatsworth Products, Inc. Datacommunication Cable Management Duct 40097-505

Description
VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE ALUMINUM MATERIAL CLEAR COLOR 7.6 FT 12 INCH 21.23 INCH RACK MOUNTING HINGED COVER TYPE FRONT ACCESS OPENING PACKAGING WEIGHT 79 LB WITH EXTENDED FINGER INCLUDES MOUNTING HARDWARE, DOOR, (4) CABLE DISTRIBUTION SPOOL 40097 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE ALUMINUM MATERIAL CLEAR COLOR 7.6 FT 12 INCH 21.23 INCH RACK MOUNTING HINGED COVER TYPE FRONT ACCESS OPENING PACKAGING WEIGHT 79 LB WITH EXTENDED FINGER INCLUDES MOUNTING HARDWARE, DOOR, (4) CABLE DISTRIBUTION SPOOL 40097 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 40097-505 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
40097-505
Datacommunication Cable Management Duct 40097-505
VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE ALUMINUM MATERIAL CLEAR COLOR 7.6 FT 12 INCH 21.23 INCH RACK MOUNTING HINGED COVER TYPE FRONT ACCESS OPENING PACKAGING WEIGHT 79 LB WITH EXTENDED FINGER INCLUDES MOUNTING HARDWARE, DOOR, (4) CABLE DISTRIBUTION SPOOL 40097 MODEL
  • VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE
  • ALUMINUM MATERIAL
  • CLEAR COLOR
  • 7.6 FT
  • 12 INCH
  • 21.23 INCH
  • RACK MOUNTING
  • HINGED COVER TYPE
  • FRONT ACCESS OPENING
  • PACKAGING WEIGHT 79 LB
  • WITH EXTENDED FINGER
  • INCLUDES MOUNTING HARDWARE, DOOR, (4) CABLE DISTRIBUTION SPOOL
  • 40097 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 40097-505
Product Name Datacommunication Cable Management Duct
Material ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Thin Slot Wire Ducts with Lid - B100x80T-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details
Cable Trunking - 3012034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details