Chatsworth Products, Inc. Datacommunication Cable Management Duct 40093-715

Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 8 FT 10 INCH 10.62 INCH RACK MOUNTING HINGED COVER TYPE FRONT ACCESS OPENING PACKAGING WEIGHT 50 LB WITH EXTENDED FINGER INCLUDES MOUNTING HARDWARE, DOOR 40093 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 8 FT 10 INCH 10.62 INCH RACK MOUNTING HINGED COVER TYPE FRONT ACCESS OPENING PACKAGING WEIGHT 50 LB WITH EXTENDED FINGER INCLUDES MOUNTING HARDWARE, DOOR 40093 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 40093-715 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
40093-715
Datacommunication Cable Management Duct 40093-715
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 8 FT 10 INCH 10.62 INCH RACK MOUNTING HINGED COVER TYPE FRONT ACCESS OPENING PACKAGING WEIGHT 50 LB WITH EXTENDED FINGER INCLUDES MOUNTING HARDWARE, DOOR 40093 MODEL
  • VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE
  • ALUMINUM MATERIAL
  • BLACK COLOR
  • 8 FT
  • 10 INCH
  • 10.62 INCH
  • RACK MOUNTING
  • HINGED COVER TYPE
  • FRONT ACCESS OPENING
  • PACKAGING WEIGHT 50 LB
  • WITH EXTENDED FINGER
  • INCLUDES MOUNTING HARDWARE, DOOR
  • 40093 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 40093-715
Product Name Datacommunication Cable Management Duct
Material ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details
Cable Trunking - 1369154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Standard Slot WIre Ducts  with Lid - B25x100S/BL-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Black
View Details