Chatsworth Products, Inc. Datacommunication Cable Management Duct 40092-515

Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE ALUMINUM MATERIAL CLEAR COLOR 8 FT 6 INCH 10.62 INCH RACK MOUNTING HINGED COVER TYPE FRONT ACCESS OPENING PACKAGING WEIGHT 35 LB WITH EXTENDED FINGER INCLUDES MOUNTING HARDWARE, DOOR 40092 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE ALUMINUM MATERIAL CLEAR COLOR 8 FT 6 INCH 10.62 INCH RACK MOUNTING HINGED COVER TYPE FRONT ACCESS OPENING PACKAGING WEIGHT 35 LB WITH EXTENDED FINGER INCLUDES MOUNTING HARDWARE, DOOR 40092 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 40092-515 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
40092-515
Datacommunication Cable Management Duct 40092-515
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE ALUMINUM MATERIAL CLEAR COLOR 8 FT 6 INCH 10.62 INCH RACK MOUNTING HINGED COVER TYPE FRONT ACCESS OPENING PACKAGING WEIGHT 35 LB WITH EXTENDED FINGER INCLUDES MOUNTING HARDWARE, DOOR 40092 MODEL
  • VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE
  • ALUMINUM MATERIAL
  • CLEAR COLOR
  • 8 FT
  • 6 INCH
  • 10.62 INCH
  • RACK MOUNTING
  • HINGED COVER TYPE
  • FRONT ACCESS OPENING
  • PACKAGING WEIGHT 35 LB
  • WITH EXTENDED FINGER
  • INCLUDES MOUNTING HARDWARE, DOOR
  • 40092 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 40092-515
Product Name Datacommunication Cable Management Duct
Material ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Unslotted Wall Wire Ducts with Lid - B25x80US/W-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available White
View Details
Cable Trunking - 1442157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details