40075-100 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
40075-100
Description
SINGLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
21.25 INCH
5.19 INCH
23 INCH RACK USED ON
PACKAGING WEIGHT 7 LB
15 INCH D
40075 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
SINGLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
21.25 INCH
5.19 INCH
23 INCH RACK USED ON
PACKAGING WEIGHT 7 LB
15 INCH D
40075 MODEL
Datasheet
Suppliers
Enclosure Shelf
40075-100
SINGLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
21.25 INCH
5.19 INCH
23 INCH RACK USED ON
PACKAGING WEIGHT 7 LB
15 INCH D
40075 MODEL
- SINGLE SIDE, NON VENTED TYPE
- ALUMINUM MATERIAL
- GRAY FINISH
- 21.25 INCH
- 5.19 INCH
- 23 INCH RACK USED ON
- PACKAGING WEIGHT 7 LB
- 15 INCH D
- 40075 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
40075-100 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Shelving
Shelving/Racking Options
Open
View Details
Category
Industrial
Type
Racking
Width
6.38 inch (162 mm)
View Details
Type
Racking
Depth
5.12 inch (130 mm)
Width
8.27 inch (210 mm)
View Details