40074-700 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
40074-700
Description
SINGLE SIDE TYPE
ALUMINUM MATERIAL
BLACK FINISH
19 INCH
5.19 INCH
RACK SYSTEM USED ON
RACK MOUNTING
ROHS COMPLIANT
-
Chatsworth Products, Inc.
Datasheet
Description
SINGLE SIDE TYPE
ALUMINUM MATERIAL
BLACK FINISH
19 INCH
5.19 INCH
RACK SYSTEM USED ON
RACK MOUNTING
ROHS COMPLIANT
Datasheet
Suppliers
Enclosure Shelf
40074-700
SINGLE SIDE TYPE
ALUMINUM MATERIAL
BLACK FINISH
19 INCH
5.19 INCH
RACK SYSTEM USED ON
RACK MOUNTING
ROHS COMPLIANT
- SINGLE SIDE TYPE
- ALUMINUM MATERIAL
- BLACK FINISH
- 19 INCH
- 5.19 INCH
- RACK SYSTEM USED ON
- RACK MOUNTING
- ROHS COMPLIANT
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
40074-700 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Depth
30 inch (762 mm)
Length
87 inch (2210 mm)
View Details
Type
Racking
Capacity
1034 lbs (469 kg)
Depth
35.43 inch (900 mm)
View Details
Category
Industrial; Commercial
Type
Shelving; Bookcase
Shelving/Racking Options
Enclosed
View Details