Chatsworth Products, Inc. Enclosure Shelf 40074-200

Description
SINGLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL COMPUTER WHITE FINISH 17.25 INCH 5.19 INCH 19 INCH RACK USED ON UL APPROVAL PACKAGING WEIGHT 6 LB 15 INCH D 40074 MODEL
Datasheet
Description
SINGLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL COMPUTER WHITE FINISH 17.25 INCH 5.19 INCH 19 INCH RACK USED ON UL APPROVAL PACKAGING WEIGHT 6 LB 15 INCH D 40074 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Shelf - 40074-200 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Enclosure Shelf
40074-200
Enclosure Shelf 40074-200
SINGLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL COMPUTER WHITE FINISH 17.25 INCH 5.19 INCH 19 INCH RACK USED ON UL APPROVAL PACKAGING WEIGHT 6 LB 15 INCH D 40074 MODEL
  • SINGLE SIDE, NON VENTED TYPE
  • ALUMINUM MATERIAL
  • COMPUTER WHITE FINISH
  • 17.25 INCH
  • 5.19 INCH
  • 19 INCH RACK USED ON
  • UL APPROVAL
  • PACKAGING WEIGHT 6 LB
  • 15 INCH D
  • 40074 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Shelving and Racking
Product Number 40074-200
Product Name Enclosure Shelf
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE2T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 60 inch (1524 mm)
View Details
Storage Racking - 3741669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details