Chatsworth Products, Inc. Power Distribution Unit 35882-3A1

Description
19 INCH 8 INCH 250 VAC MAX. INPUT VOLTAGE RATING 250 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 250 VAC VOLTAGE RATING RACK MOUNTING 10 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 15 AMPERE OUTPUT CURRENT 24 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L6-30P LOCKING PLUG INPUT CONNECTION TYPE L6-15R LOCKING RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING HORIZONTAL INCLUDES LOCAL AND IP METER
Datasheet
Description
19 INCH 8 INCH 250 VAC MAX. INPUT VOLTAGE RATING 250 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 250 VAC VOLTAGE RATING RACK MOUNTING 10 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 15 AMPERE OUTPUT CURRENT 24 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L6-30P LOCKING PLUG INPUT CONNECTION TYPE L6-15R LOCKING RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING HORIZONTAL INCLUDES LOCAL AND IP METER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Westlake Village, CA, USA
Power Distribution Unit
35882-3A1
Power Distribution Unit 35882-3A1
19 INCH 8 INCH 250 VAC MAX. INPUT VOLTAGE RATING 250 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 250 VAC VOLTAGE RATING RACK MOUNTING 10 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 15 AMPERE OUTPUT CURRENT 24 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L6-30P LOCKING PLUG INPUT CONNECTION TYPE L6-15R LOCKING RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING HORIZONTAL INCLUDES LOCAL AND IP METER
  • 19 INCH
  • 8 INCH
  • 250 VAC MAX. INPUT VOLTAGE RATING
  • 250 VAC MAX. OUTPUT VOLTAGE RATING
  • 50/60 HZ FREQUENCY RATING
  • UL, CE, FCC APPROVAL
  • DATA CENTER, EQUIPMENT ROOM APPLICATION
  • 250 VAC VOLTAGE RATING
  • RACK MOUNTING
  • 10 LB WEIGHT
  • 23 TO 125 DEG F OPERATING TEMPERATURE
  • 15 AMPERE OUTPUT CURRENT
  • 24 OUTLET(S)
  • CIRCUIT BREAKER CIRCUIT PROTECTION
  • 10 FT POWER CABLE SIZE
  • L6-30P LOCKING PLUG INPUT CONNECTION TYPE
  • L6-15R LOCKING RECEPTACLE OUTPUT CONNECTION TYPE
  • MOUNTING HORIZONTAL
  • INCLUDES LOCAL AND IP METER
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Distribution Units (PDU)
Product Number 35882-3A1
Product Name Power Distribution Unit
Voltage 250 VAC
Frequency 50Hz; 60Hz
Unit Type Rack Style
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-1606/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details