Chatsworth Products, Inc. Power Distribution Unit 35822-2C1

Description
68.5 INCH 1.8 INCH 3.8 INCH 250 VAC MAX. INPUT VOLTAGE RATING 250 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 250 VAC VOLTAGE RATING RACK MOUNTING 26 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 30 AMPERE OUTPUT CURRENT 24 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L6-30P LOCKING PLUG INPUT CONNECTION TYPE IEC 60320-C13 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL INCLUDES LOCAL METER
Datasheet
Description
68.5 INCH 1.8 INCH 3.8 INCH 250 VAC MAX. INPUT VOLTAGE RATING 250 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 250 VAC VOLTAGE RATING RACK MOUNTING 26 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 30 AMPERE OUTPUT CURRENT 24 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L6-30P LOCKING PLUG INPUT CONNECTION TYPE IEC 60320-C13 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL INCLUDES LOCAL METER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Westlake Village, CA, USA
Power Distribution Unit
35822-2C1
Power Distribution Unit 35822-2C1
68.5 INCH 1.8 INCH 3.8 INCH 250 VAC MAX. INPUT VOLTAGE RATING 250 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 250 VAC VOLTAGE RATING RACK MOUNTING 26 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 30 AMPERE OUTPUT CURRENT 24 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L6-30P LOCKING PLUG INPUT CONNECTION TYPE IEC 60320-C13 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL INCLUDES LOCAL METER
  • 68.5 INCH
  • 1.8 INCH
  • 3.8 INCH
  • 250 VAC MAX. INPUT VOLTAGE RATING
  • 250 VAC MAX. OUTPUT VOLTAGE RATING
  • 50/60 HZ FREQUENCY RATING
  • UL, CE, FCC APPROVAL
  • DATA CENTER, EQUIPMENT ROOM APPLICATION
  • 250 VAC VOLTAGE RATING
  • RACK MOUNTING
  • 26 LB WEIGHT
  • 23 TO 125 DEG F OPERATING TEMPERATURE
  • 30 AMPERE OUTPUT CURRENT
  • 24 OUTLET(S)
  • CIRCUIT BREAKER CIRCUIT PROTECTION
  • 10 FT POWER CABLE SIZE
  • L6-30P LOCKING PLUG INPUT CONNECTION TYPE
  • IEC 60320-C13 RECEPTACLE OUTPUT CONNECTION TYPE
  • MOUNTING VERTICAL
  • INCLUDES LOCAL METER
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Distribution Units (PDU)
Product Number 35822-2C1
Product Name Power Distribution Unit
Voltage 250 VAC
Frequency 50Hz; 60Hz
Unit Type Rack Style
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details