Chatsworth Products, Inc. Power Distribution Unit 35811-2A1

Description
68.5 INCH 2.4 INCH 3.8 INCH 250 VAC MAX. INPUT VOLTAGE RATING 250 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 250 VAC VOLTAGE RATING RACK MOUNTING 25 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 20 AMPERE OUTPUT CURRENT 24 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L15-20P LOCKING PLUG INPUT CONNECTION TYPE IEC 60320-C13 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL INCLUDES LOCAL METER
Datasheet
Description
68.5 INCH 2.4 INCH 3.8 INCH 250 VAC MAX. INPUT VOLTAGE RATING 250 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 250 VAC VOLTAGE RATING RACK MOUNTING 25 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 20 AMPERE OUTPUT CURRENT 24 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L15-20P LOCKING PLUG INPUT CONNECTION TYPE IEC 60320-C13 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL INCLUDES LOCAL METER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Westlake Village, CA, USA
Power Distribution Unit
35811-2A1
Power Distribution Unit 35811-2A1
68.5 INCH 2.4 INCH 3.8 INCH 250 VAC MAX. INPUT VOLTAGE RATING 250 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 250 VAC VOLTAGE RATING RACK MOUNTING 25 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 20 AMPERE OUTPUT CURRENT 24 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L15-20P LOCKING PLUG INPUT CONNECTION TYPE IEC 60320-C13 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL INCLUDES LOCAL METER
  • 68.5 INCH
  • 2.4 INCH
  • 3.8 INCH
  • 250 VAC MAX. INPUT VOLTAGE RATING
  • 250 VAC MAX. OUTPUT VOLTAGE RATING
  • 50/60 HZ FREQUENCY RATING
  • UL, CE, FCC APPROVAL
  • DATA CENTER, EQUIPMENT ROOM APPLICATION
  • 250 VAC VOLTAGE RATING
  • RACK MOUNTING
  • 25 LB WEIGHT
  • 23 TO 125 DEG F OPERATING TEMPERATURE
  • 20 AMPERE OUTPUT CURRENT
  • 24 OUTLET(S)
  • CIRCUIT BREAKER CIRCUIT PROTECTION
  • 10 FT POWER CABLE SIZE
  • L15-20P LOCKING PLUG INPUT CONNECTION TYPE
  • IEC 60320-C13 RECEPTACLE OUTPUT CONNECTION TYPE
  • MOUNTING VERTICAL
  • INCLUDES LOCAL METER
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Distribution Units (PDU)
Product Number 35811-2A1
Product Name Power Distribution Unit
Voltage 250 VAC
Frequency 50Hz; 60Hz
Current 7.0 amps
Unit Type Rack Style
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 2141024-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distribution Units - 2006639 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type F
View Details