Chatsworth Products, Inc. Power Distribution Unit 35693-211

Description
19 INCH 6.5 INCH 125 VAC MAX. INPUT VOLTAGE RATING 125 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 12 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 30 AMPERE OUTPUT CURRENT 12 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L5-30P LOCKING PLUG INPUT CONNECTION TYPE IEC 60320-C13 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING HORIZONTAL INCLUDES LOCAL METER
Datasheet
Description
19 INCH 6.5 INCH 125 VAC MAX. INPUT VOLTAGE RATING 125 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 12 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 30 AMPERE OUTPUT CURRENT 12 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L5-30P LOCKING PLUG INPUT CONNECTION TYPE IEC 60320-C13 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING HORIZONTAL INCLUDES LOCAL METER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Westlake Village, CA, USA
Power Distribution Unit
35693-211
Power Distribution Unit 35693-211
19 INCH 6.5 INCH 125 VAC MAX. INPUT VOLTAGE RATING 125 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 12 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 30 AMPERE OUTPUT CURRENT 12 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L5-30P LOCKING PLUG INPUT CONNECTION TYPE IEC 60320-C13 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING HORIZONTAL INCLUDES LOCAL METER
  • 19 INCH
  • 6.5 INCH
  • 125 VAC MAX. INPUT VOLTAGE RATING
  • 125 VAC MAX. OUTPUT VOLTAGE RATING
  • 50/60 HZ FREQUENCY RATING
  • UL, CE, FCC APPROVAL
  • DATA CENTER, EQUIPMENT ROOM APPLICATION
  • 125 VAC VOLTAGE RATING
  • RACK MOUNTING
  • 12 LB WEIGHT
  • 23 TO 125 DEG F OPERATING TEMPERATURE
  • 30 AMPERE OUTPUT CURRENT
  • 12 OUTLET(S)
  • CIRCUIT BREAKER CIRCUIT PROTECTION
  • 10 FT POWER CABLE SIZE
  • L5-30P LOCKING PLUG INPUT CONNECTION TYPE
  • IEC 60320-C13 RECEPTACLE OUTPUT CONNECTION TYPE
  • MOUNTING HORIZONTAL
  • INCLUDES LOCAL METER
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Distribution Units (PDU)
Product Number 35693-211
Product Name Power Distribution Unit
Voltage 125 VAC
Frequency 50Hz; 60Hz
Unit Type Rack Style
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-303 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details