Chatsworth Products, Inc. Power Distribution Unit 35692-211

Description
19 INCH 1.9 INCH 125 VAC MAX. INPUT VOLTAGE RATING UL APPROVAL DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 20 AMPERE OUTPUT CURRENT 4 (C13), 4 (C19) OUTLET(S) 10 FT POWER CABLE SIZE 5-20P PLUG INPUT CONNECTION TYPE C13 RECEPTACLE, C19 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING HORIZONTAL INCLUDES LOCAL METER
Datasheet
Description
19 INCH 1.9 INCH 125 VAC MAX. INPUT VOLTAGE RATING UL APPROVAL DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 20 AMPERE OUTPUT CURRENT 4 (C13), 4 (C19) OUTLET(S) 10 FT POWER CABLE SIZE 5-20P PLUG INPUT CONNECTION TYPE C13 RECEPTACLE, C19 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING HORIZONTAL INCLUDES LOCAL METER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Westlake Village, CA, USA
Power Distribution Unit
35692-211
Power Distribution Unit 35692-211
19 INCH 1.9 INCH 125 VAC MAX. INPUT VOLTAGE RATING UL APPROVAL DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 20 AMPERE OUTPUT CURRENT 4 (C13), 4 (C19) OUTLET(S) 10 FT POWER CABLE SIZE 5-20P PLUG INPUT CONNECTION TYPE C13 RECEPTACLE, C19 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING HORIZONTAL INCLUDES LOCAL METER
  • 19 INCH
  • 1.9 INCH
  • 125 VAC MAX. INPUT VOLTAGE RATING
  • UL APPROVAL
  • DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION
  • 125 VAC VOLTAGE RATING
  • RACK MOUNTING
  • 20 AMPERE OUTPUT CURRENT
  • 4 (C13), 4 (C19) OUTLET(S)
  • 10 FT POWER CABLE SIZE
  • 5-20P PLUG INPUT CONNECTION TYPE
  • C13 RECEPTACLE, C19 RECEPTACLE OUTPUT CONNECTION TYPE
  • MOUNTING HORIZONTAL
  • INCLUDES LOCAL METER
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Distribution Units (PDU)
Product Number 35692-211
Product Name Power Distribution Unit
Voltage 125 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 281988-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
Power Distribution Units - 576917 - RS Components, Ltd.
Specs
Number of Outlets 24
Outlets IEC C19, IEC C13
View Details