Chatsworth Products, Inc. Power Distribution Unit 35682-221

Description
19 INCH 1.9 INCH 250 VAC MAX. INPUT VOLTAGE RATING UL APPROVAL DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION 250 VAC VOLTAGE RATING RACK MOUNTING 20 AMPERE OUTPUT CURRENT 4 (C13), 4 (C19) OUTLET(S) 10 FT POWER CABLE SIZE L6-20P LOCKING PLUG INPUT CONNECTION TYPE C13 RECEPTACLE, C19 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING HORIZONTAL INCLUDES LOCAL METER
Datasheet
Description
19 INCH 1.9 INCH 250 VAC MAX. INPUT VOLTAGE RATING UL APPROVAL DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION 250 VAC VOLTAGE RATING RACK MOUNTING 20 AMPERE OUTPUT CURRENT 4 (C13), 4 (C19) OUTLET(S) 10 FT POWER CABLE SIZE L6-20P LOCKING PLUG INPUT CONNECTION TYPE C13 RECEPTACLE, C19 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING HORIZONTAL INCLUDES LOCAL METER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Westlake Village, CA, USA
Power Distribution Unit
35682-221
Power Distribution Unit 35682-221
19 INCH 1.9 INCH 250 VAC MAX. INPUT VOLTAGE RATING UL APPROVAL DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION 250 VAC VOLTAGE RATING RACK MOUNTING 20 AMPERE OUTPUT CURRENT 4 (C13), 4 (C19) OUTLET(S) 10 FT POWER CABLE SIZE L6-20P LOCKING PLUG INPUT CONNECTION TYPE C13 RECEPTACLE, C19 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING HORIZONTAL INCLUDES LOCAL METER
  • 19 INCH
  • 1.9 INCH
  • 250 VAC MAX. INPUT VOLTAGE RATING
  • UL APPROVAL
  • DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION
  • 250 VAC VOLTAGE RATING
  • RACK MOUNTING
  • 20 AMPERE OUTPUT CURRENT
  • 4 (C13), 4 (C19) OUTLET(S)
  • 10 FT POWER CABLE SIZE
  • L6-20P LOCKING PLUG INPUT CONNECTION TYPE
  • C13 RECEPTACLE, C19 RECEPTACLE OUTPUT CONNECTION TYPE
  • MOUNTING HORIZONTAL
  • INCLUDES LOCAL METER
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Distribution Units (PDU)
Product Number 35682-221
Product Name Power Distribution Unit
Voltage 250 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-308 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details