Chatsworth Products, Inc. Power Distribution Unit 35643-221

Description
68.5 INCH 2 INCH 3.8 INCH 125 VAC MAX. INPUT VOLTAGE RATING UL APPROVAL DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 20 AMPERE OUTPUT CURRENT 24 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L5-30P LOCKING PLUG INPUT CONNECTION TYPE 5-20R RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL INCLUDES LOCAL METER
Datasheet
Description
68.5 INCH 2 INCH 3.8 INCH 125 VAC MAX. INPUT VOLTAGE RATING UL APPROVAL DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 20 AMPERE OUTPUT CURRENT 24 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L5-30P LOCKING PLUG INPUT CONNECTION TYPE 5-20R RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL INCLUDES LOCAL METER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Westlake Village, CA, USA
Power Distribution Unit
35643-221
Power Distribution Unit 35643-221
68.5 INCH 2 INCH 3.8 INCH 125 VAC MAX. INPUT VOLTAGE RATING UL APPROVAL DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 20 AMPERE OUTPUT CURRENT 24 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L5-30P LOCKING PLUG INPUT CONNECTION TYPE 5-20R RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL INCLUDES LOCAL METER
  • 68.5 INCH
  • 2 INCH
  • 3.8 INCH
  • 125 VAC MAX. INPUT VOLTAGE RATING
  • UL APPROVAL
  • DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION
  • 125 VAC VOLTAGE RATING
  • RACK MOUNTING
  • 20 AMPERE OUTPUT CURRENT
  • 24 OUTLET(S)
  • CIRCUIT BREAKER CIRCUIT PROTECTION
  • 10 FT POWER CABLE SIZE
  • L5-30P LOCKING PLUG INPUT CONNECTION TYPE
  • 5-20R RECEPTACLE OUTPUT CONNECTION TYPE
  • MOUNTING VERTICAL
  • INCLUDES LOCAL METER
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Distribution Units (PDU)
Product Number 35643-221
Product Name Power Distribution Unit
Voltage 125 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details