Chatsworth Products, Inc. Power Distribution Unit 35643-211

Description
68.5 INCH 2 INCH 3.8 INCH 125 VAC MAX. INPUT VOLTAGE RATING 125 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 21 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 30 AMPERE OUTPUT CURRENT 24 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L5-30P LOCKING PLUG INPUT CONNECTION TYPE 5-20R RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL INCLUDES LOCAL METER
Datasheet
Description
68.5 INCH 2 INCH 3.8 INCH 125 VAC MAX. INPUT VOLTAGE RATING 125 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 21 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 30 AMPERE OUTPUT CURRENT 24 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L5-30P LOCKING PLUG INPUT CONNECTION TYPE 5-20R RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL INCLUDES LOCAL METER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Westlake Village, CA, USA
Power Distribution Unit
35643-211
Power Distribution Unit 35643-211
68.5 INCH 2 INCH 3.8 INCH 125 VAC MAX. INPUT VOLTAGE RATING 125 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 21 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 30 AMPERE OUTPUT CURRENT 24 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L5-30P LOCKING PLUG INPUT CONNECTION TYPE 5-20R RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL INCLUDES LOCAL METER
  • 68.5 INCH
  • 2 INCH
  • 3.8 INCH
  • 125 VAC MAX. INPUT VOLTAGE RATING
  • 125 VAC MAX. OUTPUT VOLTAGE RATING
  • 50/60 HZ FREQUENCY RATING
  • UL, CE, FCC APPROVAL
  • DATA CENTER, EQUIPMENT ROOM APPLICATION
  • 125 VAC VOLTAGE RATING
  • RACK MOUNTING
  • 21 LB WEIGHT
  • 23 TO 125 DEG F OPERATING TEMPERATURE
  • 30 AMPERE OUTPUT CURRENT
  • 24 OUTLET(S)
  • CIRCUIT BREAKER CIRCUIT PROTECTION
  • 10 FT POWER CABLE SIZE
  • L5-30P LOCKING PLUG INPUT CONNECTION TYPE
  • 5-20R RECEPTACLE OUTPUT CONNECTION TYPE
  • MOUNTING VERTICAL
  • INCLUDES LOCAL METER
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Distribution Units (PDU)
Product Number 35643-211
Product Name Power Distribution Unit
Voltage 125 VAC
Frequency 50Hz; 60Hz
Unit Type Rack Style
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 185403-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distribution Units - 637921 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F - German Schuko
View Details