Chatsworth Products, Inc. Power Distribution Unit 35643-112

Description
68.5 INCH 2 INCH 3.8 INCH 125 VAC MAX. INPUT VOLTAGE RATING 125 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 21 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 30 AMPERE OUTPUT CURRENT 24 (C13), 6 (C19) OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L5-30P LOCKING PLUG INPUT CONNECTION TYPE IEC 60320-C13 RECEPTACLE, IEC 60320-C19 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL
Datasheet
Description
68.5 INCH 2 INCH 3.8 INCH 125 VAC MAX. INPUT VOLTAGE RATING 125 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 21 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 30 AMPERE OUTPUT CURRENT 24 (C13), 6 (C19) OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L5-30P LOCKING PLUG INPUT CONNECTION TYPE IEC 60320-C13 RECEPTACLE, IEC 60320-C19 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Westlake Village, CA, USA
Power Distribution Unit
35643-112
Power Distribution Unit 35643-112
68.5 INCH 2 INCH 3.8 INCH 125 VAC MAX. INPUT VOLTAGE RATING 125 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 21 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 30 AMPERE OUTPUT CURRENT 24 (C13), 6 (C19) OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L5-30P LOCKING PLUG INPUT CONNECTION TYPE IEC 60320-C13 RECEPTACLE, IEC 60320-C19 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL
  • 68.5 INCH
  • 2 INCH
  • 3.8 INCH
  • 125 VAC MAX. INPUT VOLTAGE RATING
  • 125 VAC MAX. OUTPUT VOLTAGE RATING
  • 50/60 HZ FREQUENCY RATING
  • UL, CE, FCC APPROVAL
  • DATA CENTER, EQUIPMENT ROOM APPLICATION
  • 125 VAC VOLTAGE RATING
  • RACK MOUNTING
  • 21 LB WEIGHT
  • 23 TO 125 DEG F OPERATING TEMPERATURE
  • 30 AMPERE OUTPUT CURRENT
  • 24 (C13), 6 (C19) OUTLET(S)
  • CIRCUIT BREAKER CIRCUIT PROTECTION
  • 10 FT POWER CABLE SIZE
  • L5-30P LOCKING PLUG INPUT CONNECTION TYPE
  • IEC 60320-C13 RECEPTACLE, IEC 60320-C19 RECEPTACLE OUTPUT CONNECTION TYPE
  • MOUNTING VERTICAL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Distribution Units (PDU)
Product Number 35643-112
Product Name Power Distribution Unit
Voltage 125 VAC
Frequency 50Hz; 60Hz
Unit Type Rack Style
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-403/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details