Chatsworth Products, Inc. Power Distribution Unit 35623-111

Description
68.5 INCH 2 INCH 3.8 INCH 125 VAC MAX. INPUT VOLTAGE RATING 125 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 21 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 20 AMPERE OUTPUT CURRENT 24 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L6-30P LOCKING PLUG INPUT CONNECTION TYPE 6-20R RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL
Datasheet
Description
68.5 INCH 2 INCH 3.8 INCH 125 VAC MAX. INPUT VOLTAGE RATING 125 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 21 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 20 AMPERE OUTPUT CURRENT 24 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L6-30P LOCKING PLUG INPUT CONNECTION TYPE 6-20R RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Westlake Village, CA, USA
Power Distribution Unit
35623-111
Power Distribution Unit 35623-111
68.5 INCH 2 INCH 3.8 INCH 125 VAC MAX. INPUT VOLTAGE RATING 125 VAC MAX. OUTPUT VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL, CE, FCC APPROVAL DATA CENTER, EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 21 LB WEIGHT 23 TO 125 DEG F OPERATING TEMPERATURE 20 AMPERE OUTPUT CURRENT 24 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L6-30P LOCKING PLUG INPUT CONNECTION TYPE 6-20R RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL
  • 68.5 INCH
  • 2 INCH
  • 3.8 INCH
  • 125 VAC MAX. INPUT VOLTAGE RATING
  • 125 VAC MAX. OUTPUT VOLTAGE RATING
  • 50/60 HZ FREQUENCY RATING
  • UL, CE, FCC APPROVAL
  • DATA CENTER, EQUIPMENT ROOM APPLICATION
  • 125 VAC VOLTAGE RATING
  • RACK MOUNTING
  • 21 LB WEIGHT
  • 23 TO 125 DEG F OPERATING TEMPERATURE
  • 20 AMPERE OUTPUT CURRENT
  • 24 OUTLET(S)
  • CIRCUIT BREAKER CIRCUIT PROTECTION
  • 10 FT POWER CABLE SIZE
  • L6-30P LOCKING PLUG INPUT CONNECTION TYPE
  • 6-20R RECEPTACLE OUTPUT CONNECTION TYPE
  • MOUNTING VERTICAL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Distribution Units (PDU)
Product Number 35623-111
Product Name Power Distribution Unit
Voltage 125 VAC
Frequency 50Hz; 60Hz
Current 7.0 amps
Unit Type Rack Style
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-443/000-002 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details