Chatsworth Products, Inc. Power Distribution Unit 35622-121

Description
68.5 INCH 1.8 INCH 2 INCH 250 VAC MAX. INPUT VOLTAGE RATING UL APPROVAL DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION 250 VAC VOLTAGE RATING RACK MOUNTING 20 AMPERE OUTPUT CURRENT 24 OUTLET(S) 10 FT POWER CABLE SIZE 6-20P PLUG INPUT CONNECTION TYPE C13 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL
Datasheet
Description
68.5 INCH 1.8 INCH 2 INCH 250 VAC MAX. INPUT VOLTAGE RATING UL APPROVAL DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION 250 VAC VOLTAGE RATING RACK MOUNTING 20 AMPERE OUTPUT CURRENT 24 OUTLET(S) 10 FT POWER CABLE SIZE 6-20P PLUG INPUT CONNECTION TYPE C13 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Westlake Village, CA, USA
Power Distribution Unit
35622-121
Power Distribution Unit 35622-121
68.5 INCH 1.8 INCH 2 INCH 250 VAC MAX. INPUT VOLTAGE RATING UL APPROVAL DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION 250 VAC VOLTAGE RATING RACK MOUNTING 20 AMPERE OUTPUT CURRENT 24 OUTLET(S) 10 FT POWER CABLE SIZE 6-20P PLUG INPUT CONNECTION TYPE C13 RECEPTACLE OUTPUT CONNECTION TYPE MOUNTING VERTICAL
  • 68.5 INCH
  • 1.8 INCH
  • 2 INCH
  • 250 VAC MAX. INPUT VOLTAGE RATING
  • UL APPROVAL
  • DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION
  • 250 VAC VOLTAGE RATING
  • RACK MOUNTING
  • 20 AMPERE OUTPUT CURRENT
  • 24 OUTLET(S)
  • 10 FT POWER CABLE SIZE
  • 6-20P PLUG INPUT CONNECTION TYPE
  • C13 RECEPTACLE OUTPUT CONNECTION TYPE
  • MOUNTING VERTICAL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Distribution Units (PDU)
Product Number 35622-121
Product Name Power Distribution Unit
Voltage 250 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-306 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details